Dialight Corp. LED Indication - Discrete 5988081107F

Description
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2036-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2036-6-ND
LED Indication - Discrete 350-2036-6-ND
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2036-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2036-1-ND
LED Indication - Discrete 350-2036-1-ND
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2036-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2036-2-ND
LED Indication - Discrete 350-2036-2-ND
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight - 75R0579 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight
75R0579
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight 75R0579
LED, GREEN, 0.8MM X 1.1MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.1MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight - 22M3020 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight
22M3020
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight 22M3020
LED, GREEN, 0.8MM X 1.1MM, 300MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.1MM, 300MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2036-6-ND 75R0579
Product Name LED Indication - Discrete Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 580 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SML-LX15GC-RP-TR - 1098489-SML-LX15GC-RP-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
5 suppliers