Dialight Corp. LED Indication - Discrete 5988081102F

Description
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988081102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988081102F-ND
LED Indication - Discrete 5988081102F-ND
Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 523nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight - 22M3019 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight
22M3019
Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight 22M3019
LED, GREEN, 0.8MM X 1.1MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.1MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988081102F-ND 22M3019
Product Name LED Indication - Discrete Led, Green, 0.8Mm X 1.1Mm, 300Mcd, 525Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Optoelectronics - LED Indication - Discrete - 1149306-SML-LX0603USBW-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
3 suppliers