Dialight Corp. LED Indication - Discrete 5988070102F

Description
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3660-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3660-ND
LED Indication - Discrete 350-3660-ND
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight - 22M3015 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight
22M3015
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight 22M3015
LED, GREEN, 0.8MM X 1.1MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.1MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3660-ND 22M3015
Product Name LED Indication - Discrete Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Green Green; Green
Peak Wavelength 568 nm (5680 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV Emitters - MTSM395UV-D5120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - SML-010PTT86 - 029364-SML-010PTT86 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 555 nm (5550 Å)
Forward Voltage 2.2 volts
View Details
3 suppliers