Dialight Corp. LED Indication - Discrete 5988060107F

Description
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2034-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2034-2-ND
LED Indication - Discrete 350-2034-2-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2034-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2034-1-ND
LED Indication - Discrete 350-2034-1-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2034-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2034-6-ND
LED Indication - Discrete 350-2034-6-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED YELLOW/GREEN CLEAR 0603 SMD - 204-5988060107F - Utmel Electronic Limited
Hong Kong, China
LED YELLOW/GREEN CLEAR 0603 SMD
204-5988060107F
LED YELLOW/GREEN CLEAR 0603 SMD 204-5988060107F
LED YELLOW/GREEN CLEAR 0603 SMD

LED YELLOW/GREEN CLEAR 0603 SMD

Supplier's Site
Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm; Led Color Dialight - 75R0577 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm; Led Color Dialight
75R0577
Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm; Led Color Dialight 75R0577
LED, YELLOW GREEN, 0.8MM X 1.1MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW GREEN, 0.8MM X 1.1MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site
Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight - 22M3014 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight
22M3014
Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight 22M3014
LED, YELLOW GREEN, 0.8MM X 1.1MM, 40MCD, 575NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd RoHS Compliant: Yes

LED, YELLOW GREEN, 0.8MM X 1.1MM, 40MCD, 575NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2034-2-ND 204-5988060107F 75R0577 22M3014
Product Name LED Indication - Discrete LED YELLOW/GREEN CLEAR 0603 SMD Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm; Led Color Dialight Led, Yellow Green, 0.8Mm X 1.1Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W 0.8mm x 1.1mm 0.8mm x 1.1mm
LED Type Yellow; Green Yellow; Green; Yellow-Green Yellow; Green; Yellow Green Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å) 571 nm (5710 Å) 575 nm (5750 Å) 575 nm (5750 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 62 milliCandela 40 milliCandela 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details