Dialight Corp. LED Indication - Discrete 5988060102F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3659-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3659-ND
LED Indication - Discrete 350-3659-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight - 22M3013 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight
22M3013
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight 22M3013
LED, YELLOW GREEN, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, YELLOW GREEN, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3659-ND 22M3013
Product Name LED Indication - Discrete Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green Yellow; Green; Yellow Green
Peak Wavelength 573 nm (5730 Å) 575 nm (5750 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4.0X4.0MM RA.GREEN SMD LED - AA4040CGSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers