Dialight Corp. LED Indication - Discrete 5988050107F

Description
Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2033-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2033-1-ND
LED Indication - Discrete 350-2033-1-ND
Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2033-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2033-6-ND
LED Indication - Discrete 350-2033-6-ND
Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2033-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2033-2-ND
LED Indication - Discrete 350-2033-2-ND
Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight - 22M3012 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight
22M3012
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight 22M3012
LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 590NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 590NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm; Led Color Dialight - 75R0576 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm; Led Color Dialight
75R0576
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm; Led Color Dialight 75R0576
LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2033-1-ND 22M3012
Product Name LED Indication - Discrete Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 105 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details