Dialight Corp. LED Indication - Discrete 5988040102F

Description
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988040102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988040102F-ND
LED Indication - Discrete 5988040102F-ND
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight - 22M3009 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight
22M3009
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight 22M3009
LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988040102F-ND 22M3009
Product Name LED Indication - Discrete Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 595 nm (5950 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, 1W, Blue, 18Lm; Product Range Broadcom - 36AJ8255 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details