Dialight Corp. LED Indication - Discrete 5988030107F

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2031-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2031-6-ND
LED Indication - Discrete 350-2031-6-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2031-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2031-1-ND
LED Indication - Discrete 350-2031-1-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2031-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2031-2-ND
LED Indication - Discrete 350-2031-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight - 75R0574 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight
75R0574
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight 75R0574
LED, ORANGE, 0.8MM X 1.1MM, 150MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

LED, ORANGE, 0.8MM X 1.1MM, 150MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm, Full Reel; Led Color Dialight - 22M3008 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm, Full Reel; Led Color Dialight
22M3008
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm, Full Reel; Led Color Dialight 22M3008
LED, ORANGE, 0.8MM X 1.1MM, 150MCD, 610NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, ORANGE, 0.8MM X 1.1MM, 150MCD, 610NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2031-6-ND 75R0574
Product Name LED Indication - Discrete Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 120 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASMT-SBB5-NT703CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details