Dialight Corp. LED Indication - Discrete 5988030102F

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988030102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988030102F-ND
LED Indication - Discrete 5988030102F-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight - 22M3007 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight
22M3007
Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight 22M3007
LED, ORANGE, 0.8MM X 1.1MM, 150MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140°; Colour:Orange RoHS Compliant: Yes

LED, ORANGE, 0.8MM X 1.1MM, 150MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140°; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988030102F-ND 22M3007
Product Name LED Indication - Discrete Led, Orange, 0.8Mm X 1.1Mm, 150Mcd, 610Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 80 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA-560MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers