Dialight Corp. LED Indication - Discrete 5988020107F

Description
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2030-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2030-2-ND
LED Indication - Discrete 350-2030-2-ND
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2030-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2030-1-ND
LED Indication - Discrete 350-2030-1-ND
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2030-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2030-6-ND
LED Indication - Discrete 350-2030-6-ND
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight - 22M3006 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight
22M3006
Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight 22M3006
LED, RED ORANGE, 150MCD, 630NM, FULL REEL; LED Color:Red Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED ORANGE, 150MCD, 630NM, FULL REEL; LED Color:Red Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2030-2-ND 22M3006
Product Name LED Indication - Discrete Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight
LED Package: 0603 (1608 Metric)
LED Type Red; Orange Red; Orange; Red Orange
Peak Wavelength 625 nm (6250 Å) 630 nm (6300 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 225 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-012YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details