Dialight Corp. LED Indication - Discrete 5988010107F

Description
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2029-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2029-2-ND
LED Indication - Discrete 350-2029-2-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2029-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2029-6-ND
LED Indication - Discrete 350-2029-6-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2029-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2029-1-ND
LED Indication - Discrete 350-2029-1-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight - 22M3004 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight
22M3004
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight 22M3004
LED, RED, 0.8MM X 1.1MM, 40MCD, 642NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; Colour:RedRoHS Compliant: Yes

LED, RED, 0.8MM X 1.1MM, 40MCD, 642NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight - 75R0572 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight
75R0572
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight 75R0572
LED, RED, 0.8MM X 1.1MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, RED, 0.8MM X 1.1MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 0.8Mm X 1.1Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight - 59M5861 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.1Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight
59M5861
Led, Red, 0.8Mm X 1.1Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight 59M5861
LED, Red, 0.8mm x 1.1mm, 642 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes

LED, Red, 0.8mm x 1.1mm, 642 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2029-2-ND 22M3004 59M5861
Product Name LED Indication - Discrete Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight Led, Red, 0.8Mm X 1.1Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Red Red; Red
Peak Wavelength 633 nm (6330 Å) 642 nm (6420 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 60 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details