Dialight Corp. LED Indication - Discrete 5988010102F

Description
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2899-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2899-ND
LED Indication - Discrete 350-2899-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight - 22M3003 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight
22M3003
Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight 22M3003
LED, RED, 0.8MM X 1.1MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, RED, 0.8MM X 1.1MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2899-ND 22M3003
Product Name LED Indication - Discrete Led, Red, 0.8Mm X 1.1Mm, 40Mcd, 642Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 642 nm (6420 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 60 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers