Dialight Corp. LED Indication - Discrete 598-8N90-107F

Description
LED BLUE CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-8N90-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N90-107FCT-ND
LED Indication - Discrete 350-598-8N90-107FCT-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-8N90-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N90-107FTR-ND
LED Indication - Discrete 350-598-8N90-107FTR-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-8N90-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N90-107FDKR-ND
LED Indication - Discrete 350-598-8N90-107FDKR-ND
LED BLUE CLEAR 0603 SMD

LED BLUE CLEAR 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-8N90-107FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241901-SML-LX0805USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details