Dialight Corp. LED Indication - Discrete 598-8N60-107F

Description
LED GRN/YLW CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED GRN/YLW CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-8N60-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N60-107FDKR-ND
LED Indication - Discrete 350-598-8N60-107FDKR-ND
LED GRN/YLW CLEAR 0603 SMD

LED GRN/YLW CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-8N60-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N60-107FTR-ND
LED Indication - Discrete 350-598-8N60-107FTR-ND
LED GRN/YLW CLEAR 0603 SMD

LED GRN/YLW CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-8N60-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N60-107FCT-ND
LED Indication - Discrete 350-598-8N60-107FCT-ND
LED GRN/YLW CLEAR 0603 SMD

LED GRN/YLW CLEAR 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-8N60-107FDKR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA1608LVBS/A-295VTB-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details