Dialight Corp. LED Indication - Discrete 598-8N20-107F

Description
LED ORANGE/RED CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED ORANGE/RED CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-8N20-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N20-107FTR-ND
LED Indication - Discrete 350-598-8N20-107FTR-ND
LED ORANGE/RED CLEAR 0603 SMD

LED ORANGE/RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-8N20-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N20-107FCT-ND
LED Indication - Discrete 350-598-8N20-107FCT-ND
LED ORANGE/RED CLEAR 0603 SMD

LED ORANGE/RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-8N20-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-8N20-107FDKR-ND
LED Indication - Discrete 350-598-8N20-107FDKR-ND
LED ORANGE/RED CLEAR 0603 SMD

LED ORANGE/RED CLEAR 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-8N20-107FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red; Orange; Multi-Colored
Peak Wavelength 615 to 630 nm (6150 to 6300 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-2015-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers