Dialight Corp. Standard LEDs - SMD 598-8940-307F

Description
Standard LEDs - SMD YGB Water Clear 150/300/140mcd
Datasheet
Description
Standard LEDs - SMD YGB Water Clear 150/300/140mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8940-307F
Standard LEDs - SMD 598-8940-307F
Standard LEDs - SMD YGB Water Clear 150/300/140mcd

Standard LEDs - SMD YGB Water Clear 150/300/140mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 598-8940-307F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED; CERAMIC CHIP SMT 590NM YELLOW TRANS LED - 70127404 - Allied Electronics, Inc.
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Luminous Intensity 7 milliCandela
View Details
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details