Dialight Corp. Standard LEDs - SMD 598-8710-302F

Description
Standard LEDs - SMD RGB Water Clear 80/220/140mcd
Datasheet
Description
Standard LEDs - SMD RGB Water Clear 80/220/140mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8710-302F
Standard LEDs - SMD 598-8710-302F
Standard LEDs - SMD RGB Water Clear 80/220/140mcd

Standard LEDs - SMD RGB Water Clear 80/220/140mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 598-8710-302F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details