Dialight Corp. Standard LEDs - SMD 598-8510-207F

Description
Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm
Datasheet
Description
Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8510-207F
Standard LEDs - SMD 598-8510-207F
Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm

Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm

Buy Now Datasheet
Led, 2Mm, Red / Green, 1208; Led Color Dialight - 87M9503 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red / Green, 1208; Led Color Dialight
87M9503
Led, 2Mm, Red / Green, 1208; Led Color Dialight 87M9503
LED, 2MM, RED / GREEN, 1208; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd; Forward Voltage / Color:-; No. of Pins:4 RoHS Compliant: Yes

LED, 2MM, RED / GREEN, 1208; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd; Forward Voltage / Color:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 598-8510-207F 87M9503
Product Name Standard LEDs - SMD Led, 2Mm, Red / Green, 1208; Led Color Dialight
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details