Dialight Corp. Standard LEDs - SMD 598-8450-207CF

Description
Standard LEDs - SMD Yel/Grn WC 150/140mcd 592/530nm
Datasheet
Description
Standard LEDs - SMD Yel/Grn WC 150/140mcd 592/530nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8450-207CF
Standard LEDs - SMD 598-8450-207CF
Standard LEDs - SMD Yel/Grn WC 150/140mcd 592/530nm

Standard LEDs - SMD Yel/Grn WC 150/140mcd 592/530nm

Buy Now Datasheet
Led, 0606, Green/red, 330/120Mcd; Led Color Dialight - 09X6247 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0606, Green/red, 330/120Mcd; Led Color Dialight
09X6247
Led, 0606, Green/red, 330/120Mcd; Led Color Dialight 09X6247
LED, 0606, GREEN/RED, 330/120MCD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:-; Wavelength / Colour:- RoHS Compliant: Yes

LED, 0606, GREEN/RED, 330/120MCD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:-; Wavelength / Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 598-8450-207CF 09X6247
Product Name Standard LEDs - SMD Led, 0606, Green/red, 330/120Mcd; Led Color Dialight
LED Type Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details