Dialight Corp. Led, Green, Yellow, Smd, Square, 20Ma; Led Color Dialight 598-8440-20-7CF

Description
LED, GREEN, YELLOW, SMD, SQUARE, 20MA; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Square; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 135mcd, G 50mcd RoHS Compliant: Yes
Description
LED, GREEN, YELLOW, SMD, SQUARE, 20MA; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Square; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 135mcd, G 50mcd RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, Yellow, Smd, Square, 20Ma; Led Color Dialight - 83X9085 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Yellow, Smd, Square, 20Ma; Led Color Dialight
83X9085
Led, Green, Yellow, Smd, Square, 20Ma; Led Color Dialight 83X9085
LED, GREEN, YELLOW, SMD, SQUARE, 20MA; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Square; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 135mcd, G 50mcd RoHS Compliant: Yes

LED, GREEN, YELLOW, SMD, SQUARE, 20MA; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Square; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 135mcd, G 50mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83X9085
Product Name Led, Green, Yellow, Smd, Square, 20Ma; Led Color Dialight
LED Package: 1.6mm x 1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details
LED Indication - Discrete - 754-2174-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Cyan
Viewing Angle 120 degrees
View Details
2 suppliers