Dialight Corp. Led, Orange/green, 135/59Mcd, Smd; Led Color Dialight 598-8430-20-7CF

Description
LED, ORANGE/GREEN, 135/59MCD, SMD; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 135mcd, G 59mcd RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE/GREEN, 135/59MCD, SMD; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 135mcd, G 59mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange/green, 135/59Mcd, Smd; Led Color Dialight - 83X9084 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange/green, 135/59Mcd, Smd; Led Color Dialight
83X9084
Led, Orange/green, 135/59Mcd, Smd; Led Color Dialight 83X9084
LED, ORANGE/GREEN, 135/59MCD, SMD; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 135mcd, G 59mcd RoHS Compliant: Yes

LED, ORANGE/GREEN, 135/59MCD, SMD; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 135mcd, G 59mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83X9084
Product Name Led, Orange/green, 135/59Mcd, Smd; Led Color Dialight
LED Type Orange; Green; Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2099-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details