Dialight Corp. Led, Blue, 90Mcd, 473Nm, Smd; Led Color Dialight 598-8391-117F

Description
LED, BLUE, 90MCD, 473NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 90MCD, 473NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 90Mcd, 473Nm, Smd; Led Color Dialight - 81AC6465 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 90Mcd, 473Nm, Smd; Led Color Dialight
81AC6465
Led, Blue, 90Mcd, 473Nm, Smd; Led Color Dialight 81AC6465
LED, BLUE, 90MCD, 473NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, BLUE, 90MCD, 473NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 170Mcd, 470Nm, 20Ma, Smd; Led Color Dialight - 41T5336 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 170Mcd, 470Nm, 20Ma, Smd; Led Color Dialight
41T5336
Led, Blue, 170Mcd, 470Nm, 20Ma, Smd; Led Color Dialight 41T5336
LED, BLUE, 170MCD, 470NM, 20MA, SMD; LED Color:Blue; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:170mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

LED, BLUE, 170MCD, 470NM, 20MA, SMD; LED Color:Blue; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:170mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8391-117F
Standard LEDs - SMD 598-8391-117F
Standard LEDs - SMD Blue 140 deg. 473nm 90mcd

Standard LEDs - SMD Blue 140 deg. 473nm 90mcd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81AC6465 41T5336 598-8391-117F
Product Name Led, Blue, 90Mcd, 473Nm, Smd; Led Color Dialight Led, Blue, 170Mcd, 470Nm, 20Ma, Smd; Led Color Dialight Standard LEDs - SMD
LED Type Blue; Blue Blue; Blue
Peak Wavelength 473 nm (4730 Å) 470 nm (4700 Å)
Viewing Angle 160 degrees 140 degrees
Luminous Intensity 90 milliCandela 170 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details