Dialight Corp. Led, Green, 220Mcd, 523Nm, Smd; Led Color Dialight 598-8380-117F

Description
LED, GREEN, 220MCD, 523NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:523nm; Luminous Intensity:220mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 220MCD, 523NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:523nm; Luminous Intensity:220mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 220Mcd, 523Nm, Smd; Led Color Dialight - 81AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 220Mcd, 523Nm, Smd; Led Color Dialight
81AC6464
Led, Green, 220Mcd, 523Nm, Smd; Led Color Dialight 81AC6464
LED, GREEN, 220MCD, 523NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:523nm; Luminous Intensity:220mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, GREEN, 220MCD, 523NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:523nm; Luminous Intensity:220mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 480Mcd, 520Nm, 20Ma, Smd; Led Color Dialight - 41T5333 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 480Mcd, 520Nm, 20Ma, Smd; Led Color Dialight
41T5333
Led, Green, 480Mcd, 520Nm, 20Ma, Smd; Led Color Dialight 41T5333
LED, GREEN, 480MCD, 520NM, 20MA, SMD; LED Color:Green; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:480mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

LED, GREEN, 480MCD, 520NM, 20MA, SMD; LED Color:Green; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:480mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8380-117F
Standard LEDs - SMD 598-8380-117F
Standard LEDs - SMD Green 140 deg. 523nm 220mcd

Standard LEDs - SMD Green 140 deg. 523nm 220mcd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81AC6464 41T5333 598-8380-117F
Product Name Led, Green, 220Mcd, 523Nm, Smd; Led Color Dialight Led, Green, 480Mcd, 520Nm, 20Ma, Smd; Led Color Dialight Standard LEDs - SMD
LED Type Green; Green Green; Green
Peak Wavelength 523 nm (5230 Å) 520 nm (5200 Å)
Viewing Angle 160 degrees 140 degrees
Luminous Intensity 220 milliCandela 480 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™ Series - SML-P12UT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details