Dialight Corp. Standard LEDs - SMD 598-8380-112F

Description
Standard LEDs - SMD Green 140 deg. 523nm 220mcd
Datasheet
Description
Standard LEDs - SMD Green 140 deg. 523nm 220mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8380-112F
Standard LEDs - SMD 598-8380-112F
Standard LEDs - SMD Green 140 deg. 523nm 220mcd

Standard LEDs - SMD Green 140 deg. 523nm 220mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 598-8380-112F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details