Dialight Corp. Standard LEDs - SMD 598-8370-117F

Description
Standard LEDs - SMD Green 140 deg. 566nm 20mcd
Datasheet
Description
Standard LEDs - SMD Green 140 deg. 566nm 20mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8370-117F
Standard LEDs - SMD 598-8370-117F
Standard LEDs - SMD Green 140 deg. 566nm 20mcd

Standard LEDs - SMD Green 140 deg. 566nm 20mcd

Buy Now Datasheet
Led, Green, 20Mcd, 566Nm, Smd; Led Color Dialight - 81AC6463 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 20Mcd, 566Nm, Smd; Led Color Dialight
81AC6463
Led, Green, 20Mcd, 566Nm, Smd; Led Color Dialight 81AC6463
LED, GREEN, 20MCD, 566NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:566nm; Luminous Intensity:20mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, GREEN, 20MCD, 566NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:566nm; Luminous Intensity:20mcd; Viewing Angle:160°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 28Mcd, 570Nm, 20Ma, Smd; Led Color Dialight - 41T5332 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 28Mcd, 570Nm, 20Ma, Smd; Led Color Dialight
41T5332
Led, Green, 28Mcd, 570Nm, 20Ma, Smd; Led Color Dialight 41T5332
LED, GREEN, 28MCD, 570NM, 20MA, SMD; LED Color:Green; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:28mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

LED, GREEN, 28MCD, 570NM, 20MA, SMD; LED Color:Green; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:28mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 598-8370-117F 81AC6463 41T5332
Product Name Standard LEDs - SMD Led, Green, 20Mcd, 566Nm, Smd; Led Color Dialight Led, Green, 28Mcd, 570Nm, 20Ma, Smd; Led Color Dialight
LED Type Green; Green Green; Green
Peak Wavelength 566 nm (5660 Å) 570 nm (5700 Å)
Viewing Angle 160 degrees 140 degrees
Luminous Intensity 20 milliCandela 28 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details