Dialight Corp. Led, Yellow, 140Mcd, 595Nm; Led Color Dialight 598-8340-117F

Description
LED, YELLOW, 140MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 140MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 140Mcd, 595Nm; Led Color Dialight - 41T5329 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 140Mcd, 595Nm; Led Color Dialight
41T5329
Led, Yellow, 140Mcd, 595Nm; Led Color Dialight 41T5329
LED, YELLOW, 140MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

LED, YELLOW, 140MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:595nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8340-117F
Standard LEDs - SMD 598-8340-117F
Standard LEDs - SMD Yellow 140 deg. 593nm 130mcd

Standard LEDs - SMD Yellow 140 deg. 593nm 130mcd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 41T5329 598-8340-117F
Product Name Led, Yellow, 140Mcd, 595Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 140 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details