Dialight Corp. SMD 25mA Led Indication - Discrete 598-8340-107F

Description
Yellow LED Emitter, 2mm, 1208 SMD, 160°, 595nm, 25mA Product overview: 598-8340-107F from Dialight is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-598-8340-107F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Yellow LED Emitter, 2mm, 1208 SMD, 160°, 595nm, 25mA Product overview: 598-8340-107F from Dialight is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-598-8340-107F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 25mA Led Indication - Discrete - 105-598-8340-107F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA Led Indication - Discrete
105-598-8340-107F
SMD 25mA Led Indication - Discrete 105-598-8340-107F
Yellow LED Emitter, 2mm, 1208 SMD, 160°, 595nm, 25mA Product overview: 598-8340-107F from Dialight is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-598-8340-107F can be used for catalog matching and distributor lookup.

Yellow LED Emitter, 2mm, 1208 SMD, 160°, 595nm, 25mA Product overview: 598-8340-107F from Dialight is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-598-8340-107F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-598-8340-107F
Product Name SMD 25mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details