Dialight Corp. Led, Orange, 110Mcd, 610Nm; Led Color Dialight 598-8330-117F

Description
LED, ORANGE, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140° RoHS Compliant: Yes
Description
LED, ORANGE, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 110Mcd, 610Nm; Led Color Dialight - 41T5328 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 110Mcd, 610Nm; Led Color Dialight
41T5328
Led, Orange, 110Mcd, 610Nm; Led Color Dialight 41T5328
LED, ORANGE, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, ORANGE, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T5328
Product Name Led, Orange, 110Mcd, 610Nm; Led Color Dialight
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
Luminous Intensity 110 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details