Dialight Corp. Standard LEDs - SMD 598-8310-117F

Description
Standard LEDs - SMD Red 140 deg. 635nm 40mcd
Datasheet
Description
Standard LEDs - SMD Red 140 deg. 635nm 40mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8310-117F
Standard LEDs - SMD 598-8310-117F
Standard LEDs - SMD Red 140 deg. 635nm 40mcd

Standard LEDs - SMD Red 140 deg. 635nm 40mcd

Buy Now Datasheet
Led, Red, 40Mcd, 635Nm, Smd; Led Color Dialight - 81AC6462 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 40Mcd, 635Nm, Smd; Led Color Dialight
81AC6462
Led, Red, 40Mcd, 635Nm, Smd; Led Color Dialight 81AC6462
LED, RED, 40MCD, 635NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:160°; Lens Shape:Dome RoHS Compliant: Yes

LED, RED, 40MCD, 635NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:160°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 90Mcd, 635Nm, 20Ma, Smd; Led Color Dialight - 41T5326 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 635Nm, 20Ma, Smd; Led Color Dialight
41T5326
Led, Red, 90Mcd, 635Nm, 20Ma, Smd; Led Color Dialight 41T5326
LED, RED, 90MCD, 635NM, 20MA, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:90mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

LED, RED, 90MCD, 635NM, 20MA, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:90mcd; Viewing Angle:140°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 598-8310-117F 81AC6462 41T5326
Product Name Standard LEDs - SMD Led, Red, 40Mcd, 635Nm, Smd; Led Color Dialight Led, Red, 90Mcd, 635Nm, 20Ma, Smd; Led Color Dialight
LED Type Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 160 degrees 140 degrees
Luminous Intensity 40 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11UT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details