Dialight Corp. Led, Blue, 140Mcd, 473Nm; Led Color Dialight 598-8291-107F.

Description
LED, BLUE, 140MCD, 473NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 140MCD, 473NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 140Mcd, 473Nm; Led Color Dialight - 96T7968 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 140Mcd, 473Nm; Led Color Dialight
96T7968
Led, Blue, 140Mcd, 473Nm; Led Color Dialight 96T7968
LED, BLUE, 140MCD, 473NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, BLUE, 140MCD, 473NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:473nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96T7968
Product Name Led, Blue, 140Mcd, 473Nm; Led Color Dialight
LED Type Blue; Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 140 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details