Dialight Corp. Standard LEDs - SMD 598-8260-102F

Description
Standard LEDs - SMD Yelgrn Water Clr 60mcd 575nm
Datasheet
Description
Standard LEDs - SMD Yelgrn Water Clr 60mcd 575nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8260-102F
Standard LEDs - SMD 598-8260-102F
Standard LEDs - SMD Yelgrn Water Clr 60mcd 575nm

Standard LEDs - SMD Yelgrn Water Clr 60mcd 575nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 598-8260-102F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High brightness chip LED with reflector - SML-Z14P4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details