Dialight Corp. LED Indication - Discrete - 598-8240-107F 598-8240-107F

Description
Manufacturer: Dialight Win Source Part Number: 856683-598-8240-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856683-598-8240-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 598-8240-107F - 856683-598-8240-107F - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8240-107F
856683-598-8240-107F
LED Indication - Discrete - 598-8240-107F 856683-598-8240-107F
Manufacturer: Dialight Win Source Part Number: 856683-598-8240-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 856683-598-8240-107F
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8240-107F
Standard LEDs - SMD 598-8240-107F
Standard LEDs - SMD Yellow Water Clr 160mcd 595nm

Standard LEDs - SMD Yellow Water Clr 160mcd 595nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856683-598-8240-107F 598-8240-107F
Product Name LED Indication - Discrete - 598-8240-107F Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMT-MW04-NLN01TR-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Viewing Angle 110 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details