Dialight Corp. Standard LEDs - SMD 598-8181-107F

Description
Standard LEDs - SMD Green Water Clr 400mcd 525nm
Datasheet
Description
Standard LEDs - SMD Green Water Clr 400mcd 525nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8181-107F
Standard LEDs - SMD 598-8181-107F
Standard LEDs - SMD Green Water Clr 400mcd 525nm

Standard LEDs - SMD Green Water Clr 400mcd 525nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 598-8181-107F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details