Dialight Corp. LED Indication - Discrete - 598-8140-107F 598-8140-107F

Description
Manufacturer: Dialight Win Source Part Number: 856680-598-8140-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856680-598-8140-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 598-8140-107F - 856680-598-8140-107F - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8140-107F
856680-598-8140-107F
LED Indication - Discrete - 598-8140-107F 856680-598-8140-107F
Manufacturer: Dialight Win Source Part Number: 856680-598-8140-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 856680-598-8140-107F
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.40.2000

Buy Now
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight - 87M9434 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight
87M9434
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight 87M9434
LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8140-107F
Standard LEDs - SMD 598-8140-107F
Standard LEDs - SMD Yellow Water Clr 160mcd 595nm

Standard LEDs - SMD Yellow Water Clr 160mcd 595nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856680-598-8140-107F 87M9434 598-8140-107F
Product Name LED Indication - Discrete - 598-8140-107F Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.25mm x 1.4mm
LED Type Yellow; Yellow
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details