Dialight Corp. Led, Blue, 145Mcd, 470Nm, 0603 Rohs Compliant Dialight 598-8091-107F

Description
LED, BLUE, 145MCD, 470NM, 0603 ROHS COMPLIANT: YES
Datasheet
Description
LED, BLUE, 145MCD, 470NM, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 145Mcd, 470Nm, 0603 Rohs Compliant Dialight - 84AH1730 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 145Mcd, 470Nm, 0603 Rohs Compliant Dialight
84AH1730
Led, Blue, 145Mcd, 470Nm, 0603 Rohs Compliant Dialight 84AH1730
LED, BLUE, 145MCD, 470NM, 0603 ROHS COMPLIANT: YES

LED, BLUE, 145MCD, 470NM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8091-107F
Standard LEDs - SMD 598-8091-107F
Standard LEDs - SMD Blue Water Clr 160mcd 475nm

Standard LEDs - SMD Blue Water Clr 160mcd 475nm

Buy Now Datasheet
LED; 0603 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE - 70081992 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 0603 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE
70081992
LED; 0603 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE 70081992
Compatible with Automatic Placement Equipment Package in 8 mm Tape, 7" Reel and 20 Per Strip Meets EIA-481-1 Package Standard

  • Compatible with Automatic Placement Equipment
  • Package in 8 mm Tape, 7" Reel and 20 Per Strip
  • Meets EIA-481-1 Package Standard
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AH1730 598-8091-107F 70081992
Product Name Led, Blue, 145Mcd, 470Nm, 0603 Rohs Compliant Dialight Standard LEDs - SMD LED; 0603 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE
Peak Wavelength 475 nm (4750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
SWIR Emitters - MTE5010-015-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
Viewing Angle 6 degrees
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details