Dialight Corp. LED Indication - Discrete - 598-8050-107F 598-8050-107F

Description
Manufacturer: Dialight Win Source Part Number: 1129442-598-8050-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129442-598-8050-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8050-107F
1129442-598-8050-107F
LED Indication - Discrete - 598-8050-107F 1129442-598-8050-107F
Manufacturer: Dialight Win Source Part Number: 1129442-598-8050-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Dialight
Win Source Part Number: 1129442-598-8050-107F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8050-107F
Standard LEDs - SMD 598-8050-107F
Standard LEDs - SMD Yellow Water Clr 160mcd 590nm

Standard LEDs - SMD Yellow Water Clr 160mcd 590nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129442-598-8050-107F 598-8050-107F
Product Name LED Indication - Discrete - 598-8050-107F Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details