Dialight Corp. LED Indication - Discrete - 598-8010-107F 598-8010-107F

Description
Manufacturer: Dialight Win Source Part Number: 846630-598-8010-107F Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 846630-598-8010-107F Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 598-8010-107F - 846630-598-8010-107F - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8010-107F
846630-598-8010-107F
LED Indication - Discrete - 598-8010-107F 846630-598-8010-107F
Manufacturer: Dialight Win Source Part Number: 846630-598-8010-107F Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 846630-598-8010-107F
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8010-107F
Standard LEDs - SMD 598-8010-107F
Standard LEDs - SMD Red Water Clr 80mcd 642nm

Standard LEDs - SMD Red Water Clr 80mcd 642nm

Buy Now Datasheet
LED; 0603 SMT LED,RED,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE - 70081982 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 0603 SMT LED,RED,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE
70081982
LED; 0603 SMT LED,RED,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE 70081982
Compatible with Automatic Placement Equipment Package in 8 mm Tape, 7" Reel and 20 Per Strip Meets EIA-481-1 Package Standard

  • Compatible with Automatic Placement Equipment
  • Package in 8 mm Tape, 7" Reel and 20 Per Strip
  • Meets EIA-481-1 Package Standard
Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846630-598-8010-107F 598-8010-107F 70081982
Product Name LED Indication - Discrete - 598-8010-107F Standard LEDs - SMD LED; 0603 SMT LED,RED,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details