Dialight Corp. Standard LEDs - SMD 598-8010-102F

Description
Standard LEDs - SMD Red Water Clr 80mcd 642nm
Datasheet
Description
Standard LEDs - SMD Red Water Clr 80mcd 642nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8010-102F
Standard LEDs - SMD 598-8010-102F
Standard LEDs - SMD Red Water Clr 80mcd 642nm

Standard LEDs - SMD Red Water Clr 80mcd 642nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 598-8010-102F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details