Dialight Corp. LED Indication - Discrete 598-2N00-107F

Description
LED WHITE DIFFUSED 0603 SMD
Request a Quote Datasheet
Description
LED WHITE DIFFUSED 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-2N00-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2N00-107FCT-ND
LED Indication - Discrete 350-598-2N00-107FCT-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2N00-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2N00-107FDKR-ND
LED Indication - Discrete 350-598-2N00-107FDKR-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2N00-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2N00-107FTR-ND
LED Indication - Discrete 350-598-2N00-107FTR-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-2N00-107FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details