Dialight Corp. LED Indication - Discrete 5977752002F

Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.15V Green, 2V Red 4-SMD, J-Lead
Request a Quote Datasheet
Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.15V Green, 2V Red 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5977752002F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5977752002F-ND
LED Indication - Discrete 5977752002F-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.15V Green, 2V Red 4-SMD, J-Lead

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.15V Green, 2V Red 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5977752002F-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 525 to 625 nm (5250 to 6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details