Dialight Corp. LED Indication - Discrete 5977731207

Description
Red, Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC
Request a Quote Datasheet
Description
Red, Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1359-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1359-2-ND
LED Indication - Discrete 350-1359-2-ND
Red, Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC

Red, Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1359-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 586 to 635 nm (5860 to 6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details