Dialight Corp. LED Indication - Discrete 5977731202F

Description
Red, Yellow 633nm Red, 587nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC
Request a Quote Datasheet
Description
Red, Yellow 633nm Red, 587nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5977731202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5977731202F-ND
LED Indication - Discrete 5977731202F-ND
Red, Yellow 633nm Red, 587nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC

Red, Yellow 633nm Red, 587nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5977731202F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 586 to 635 nm (5860 to 6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED White Lighting - 516-ASMT-AY31-NUW01CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 3100 K
View Details
4 suppliers