Dialight Corp. LED Indication - Discrete 5977731107

Description
Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1352-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1352-2-ND
LED Indication - Discrete 350-1352-2-ND
Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead

Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1352-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 585 to 630 nm (5850 to 6300 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details