Green, Yellow 575nm Green, 589nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 4-SMD, No Lead
Green, Yellow 575nm Green, 589nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 4-SMD, No Lead
Green, Yellow 575nm Green, 589nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-2440-6-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Yellow; Green; Multi-Colored |
| Peak Wavelength | 570 to 585 nm (5700 to 5850 Å) |
| Viewing Angle | 100 degrees |