Dialight Corp. LED Indication - Discrete 5977721207F

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1579-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1579-2-ND
LED Indication - Discrete 350-1579-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-1579-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1579-1-ND
LED Indication - Discrete 350-1579-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-1579-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1579-6-ND
LED Indication - Discrete 350-1579-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1579-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED; 3.5X2.8MM GREEN SMD LED, SMD LED, T&R - 70062766 - Allied Electronics, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Luminous Intensity 25 milliCandela
View Details
2 suppliers