Dialight Corp. LED Indication - Discrete 5977721107F

Description
Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1572-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1572-2-ND
LED Indication - Discrete 350-1572-2-ND
Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead

Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1572-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-2132-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers