Dialight Corp. LED Indication - Discrete 5977721107

Description
Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1351-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1351-2-ND
LED Indication - Discrete 350-1351-2-ND
Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead

Green, Yellow 565nm Green, 585nm Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1351-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241879-SML-LX0805SGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details