Dialight Corp. LED Indication - Discrete 5977715607F

Description
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4396-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4396-2-ND
LED Indication - Discrete 350-4396-2-ND
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4396-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4396-6-ND
LED Indication - Discrete 350-4396-6-ND
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4396-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4396-1-ND
LED Indication - Discrete 350-4396-1-ND
Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 1.95V Red, 2.9V Green, 2.8V Blue 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5977715607F
Standard LEDs - SMD 5977715607F
Standard LEDs - SMD SMD 0606 RGB 5mA

Standard LEDs - SMD SMD 0606 RGB 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4396-2-ND 5977715607F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1040-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 110 degrees
View Details