Green, Red 575nm Green, 653nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead
Green, Red 575nm Green, 653nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead
Green, Red 575nm Green, 653nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead
Manufacturer: Dialight
Win Source Part Number: 111905-5977701507F
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2V Red
Viewing Angle: 100°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd Green, 6.3mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 575nm Green, 653nm Red
Wavelength - Peak: 570nm Green, 650nm Red
Height (Max): 1.30mm
Categories: Optoelectronics
Status: Active
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
LED GREEN/RED CLEAR 4SMD
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2439-6-ND | 111905-5977701507F | 204-5977701507F |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - 5977701507F | LED GREEN/RED CLEAR 4SMD |
| LED Package: | 4-SMD, No Lead | 3.00mm Lx2.50mm W | |
| LED Type | Red; Green; Multi-Colored | Red; Green; Multi-Colored; Green, Red | Red; Green; Green, Red |
| Peak Wavelength | 570 to 650 nm (5700 to 6500 Å) | 575 nm (5750 Å) | 570 to 650 nm (5700 to 6500 Å) |
| Viewing Angle | 100 degrees | 100 degrees | 100 degrees |
| Luminous Intensity | 6.3 to 16 milliCandela | 6.3 to 16 milliCandela |