Dialight Corp. LED Indication - Discrete 5977701207F

Description
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1578-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1578-2-ND
LED Indication - Discrete 350-1578-2-ND
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-1578-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1578-6-ND
LED Indication - Discrete 350-1578-6-ND
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-1578-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1578-1-ND
LED Indication - Discrete 350-1578-1-ND
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331727-5977701207F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331727-5977701207F
Optoelectronics - LED Indication - Discrete 1331727-5977701207F
Manufacturer: Dialight Win Source Part Number: 1331727-5977701207F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Red Size / Dimension: 3.20mm L x 2.70mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Green, 16mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 628nm Red Wavelength - Peak: 565nm Green, 630nm Red Height (Max): 1.90mm Supplier Device Package: 4-PLCC Case / Package: 4-PLCC Lens Style: Round with Flat Top Lens Size: 2.39mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1578-6,350-1578- 2,597-7701-207F,350- 1578-1 Base Product Number: 5977701 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331727-5977701207F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green, Red
Size / Dimension: 3.20mm L x 2.70mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd Green, 16mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 628nm Red
Wavelength - Peak: 565nm Green, 630nm Red
Height (Max): 1.90mm
Supplier Device Package: 4-PLCC
Case / Package: 4-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.39mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-1578-6,350-1578-2,597-7701-207F,350-1578-1
Base Product Number: 5977701
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED GREEN/RED CLEAR 4PLCC SMD - 204-5977701207F - Utmel Electronic Limited
Hong Kong, China
LED GREEN/RED CLEAR 4PLCC SMD
204-5977701207F
LED GREEN/RED CLEAR 4PLCC SMD 204-5977701207F
LED GREEN/RED CLEAR 4PLCC SMD

LED GREEN/RED CLEAR 4PLCC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-1578-2-ND 1331727-5977701207F 204-5977701207F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED GREEN/RED CLEAR 4PLCC SMD
LED Package: 4-PLCC 3.20mm Lx2.70mm W
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 565 to 630 nm (5650 to 6300 Å) 570 nm (5700 Å) 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 16 milliCandela 11.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SML-011VTT86ATR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details